EN
  • EN
  • DE

MAX17109ETJ+

Part No MAX17109ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Sensor and Detector Interface 3.6V 0.3mA 32-Pin TQFN EP T/R / IC SCAN DVR DUAL HV 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications LCD Monitor, Notebook Display
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785506-MAX17109ETJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17109ETJ+T
Introduction Date February 01, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX17109ETJ+ CAD Model

Description

Maxim Integrated's MAX17109ETJ+ Overview

The MAX17109ETJ+ is a highly integrated power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is tailored for use in thin-film transistor (TFT) liquid-crystal displays (LCDs) that are commonly found in portable electronics such as laptops, tablets, and monitors.

Key Features

  • Multiple Output Voltages: The MAX17109ETJ+ provides a variety of output voltages required for TFT LCD panels, including Vcom, gate-on, and gate-off supplies.
  • High Efficiency: This IC is designed for high efficiency, which is critical for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Integrated Boost Converter: It features an integrated boost converter with a 6-channel, high-performance output for the TFT panel source drivers.
  • Protections: The device includes various protection features such as overvoltage, thermal shutdown, and short-circuit protections, ensuring reliable operation under adverse conditions.

Applications

The MAX17109ETJ+ is optimized for a range of applications that require efficient power management for TFT LCD panels. It is an ideal choice for portable devices where space is at a premium and power efficiency is paramount.

Compact Design

Encased in a 32-pin TQFN package, the MAX17109ETJ+ boasts a compact footprint that is highly advantageous for space-constrained applications. Its small size does not compromise its performance or functionality, making it a versatile solution for designers looking to maximize the utility of their PCB real estate.

Conclusion

With its comprehensive feature set, the MAX17109ETJ+ from Maxim Integrated stands out as a powerful and versatile power management solution for TFT LCD panels. Its integration of multiple outputs, high efficiency, and robust protection features make it a top choice for engineers and designers seeking to enhance the performance and reliability of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess