EN
  • EN
  • DE

MAX1711EEG+TG069

Part No MAX1711EEG+TG069
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311105-MAX1711EEG+TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1711EEG+TG069 CAD Model

Description

Product Overview: MAX1711EEG+TG069

The MAX1711EEG+TG069 is a high-performance, step-down controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced power management integrated circuit (PMIC) is specifically tailored for precise voltage regulation in complex electronic systems. With its robust feature set and efficiency, the MAX1711EEG+TG069 is an ideal choice for applications requiring reliable power conversion and management.

Key Features

  • Voltage Accuracy: The device offers a precise output voltage with an accuracy of ±1%, ensuring stable and consistent power delivery to sensitive components.
  • Adjustable Output: It provides a wide range of adjustable output voltages, making it versatile for various applications.
  • High Efficiency: The MAX1711EEG+TG069 operates with high efficiency, which reduces power loss and heat generation, thereby extending the life of the product.
  • Quick-PWM™ Control: Maxim's proprietary Quick-PWM control scheme allows for fast transient response, maintaining voltage stability under dynamic load conditions.
  • Overvoltage Protection: The built-in overvoltage protection feature safeguards the system against potential damage from voltage spikes.
  • Thermal Management: Advanced thermal management capabilities ensure the device operates within safe temperature ranges, even under high load conditions.
  • Compact Package: The MAX1711EEG+TG069 comes in a compact 24-pin QSOP package, saving valuable board space in space-constrained applications.

Applications

The versatility and high performance of the MAX1711EEG+TG069 make it suitable for a wide range of applications, including:

  • Notebook Computers
  • Desktop Computers
  • Graphics Cards
  • Netcom Equipment
  • Industrial Power Supplies

Conclusion

Maxim Integrated's MAX1711EEG+TG069 step-down controller is an exceptional choice for designers looking to incorporate a reliable, high-efficiency power management solution into their systems. Its precision, adaptability, and protection features ensure optimal performance for a variety of electronic applications. With the MAX1711EEG+TG069, Maxim Integrated continues to demonstrate their commitment to providing innovative and dependable power management solutions.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9912 $67.9648
9+ $13.9409 $125.4681
13+ $13.5054 $175.5702
18+ $13.0700 $235.2600
23+ $12.6345 $290.5935
31+ $11.3271 $351.1401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess