EN
  • EN
  • DE

MAX17149ETE+

Part No MAX17149ETE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 45mA 16-TQFN (3x3)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name MAX17149
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925178-MAX17149ETE+
Ultra Librarian 3D Model Ultra Librarian MAX17149ETE+ CAD Model

Description

Maxim Integrated MAX17149ETE+ Product Overview

The MAX17149ETE+ is a high-performance, dual-output, step-down controller from Maxim Integrated, designed to deliver efficient power management solutions for a variety of applications. This advanced controller is specifically engineered to provide precise voltage regulation, superior transient response, and high efficiency for both outputs, making it an ideal choice for powering CPUs, GPUs, and other system components that require tightly regulated supply voltages.

Key Features

  • Dual-Phase Operation: The MAX17149ETE+ operates in a dual-phase mode, which allows for reduced input and output ripple, improved transient response, and the distribution of the thermal load across multiple components.
  • Adjustable Output Voltage: This controller supports adjustable output voltages, enabling versatility and compatibility with a wide range of system requirements.
  • High-Efficiency Performance: With a focus on efficiency, this device minimizes power losses and enhances system reliability, making it suitable for battery-powered devices where power conservation is critical.
  • Quick-PWM™ Mode: The Quick-PWM™ mode provides near-instantaneous response to fast load current changes, ensuring stable operation under dynamic conditions.
  • Overvoltage Protection: The MAX17149ETE+ includes built-in overvoltage protection to safeguard the system against voltage spikes and other irregularities.

Applications

The versatility of the MAX17149ETE+ makes it a go-to solution for a range of applications, including:

  • Notebook computers
  • Netbooks and ultraportable devices
  • Graphics cards and GPUs
  • Embedded systems
  • Telecommunications equipment

With its compact 16-pin TQFN package, the MAX17149ETE+ is designed to fit into space-constrained environments, providing a high-density power solution without sacrificing performance. Its robust design and comprehensive feature set make it a reliable and efficient choice for designers looking to optimize their power management systems.

Overall, the Maxim Integrated MAX17149ETE+ stands out as a versatile and efficient power management solution that meets the demands of today's advanced electronic systems, ensuring stable operation and extended battery life in portable applications.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4890 $59.7360
57+ $2.0420 $116.3940
88+ $1.9785 $174.1080
121+ $1.9150 $231.7150
157+ $1.8503 $290.4971
209+ $1.6597 $346.8773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess