EN
  • EN
  • DE

MAX1714AEEP+T

Part No MAX1714AEEP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QSOP
Win Source Part Number 112454-MAX1714AEEP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1714AEEP+T CAD Model

Description

Maxim Integrated MAX1714AEEP+T Step-Down Controller

The Maxim Integrated MAX1714AEEP+T is a highly efficient, compact, step-down controller designed to deliver precise voltage regulation in a wide range of applications. This device is part of Maxim's esteemed power management solutions, tailored to meet the demands of systems requiring stable and efficient power supply conversion.

At the heart of the MAX1714AEEP+T is a quick-response, pulse-width modulation (PWM) controller capable of handling high switching frequencies, which translates into smaller external components and reduced space on the PCB. The controller operates over a wide input voltage range, making it suitable for various battery-powered and industrial applications where input conditions can vary significantly.

One of the key features of the MAX1714AEEP+T is its ability to provide a high level of efficiency. This is achieved through its low-on-resistance (RDS(ON)) internal MOSFETs and the use of Maxim's proprietary Quick-PWM™ control scheme. This unique approach allows for extremely fast transient response, maintaining output voltage stability in the face of rapid load changes, which is critical for high-performance digital circuits.

The device also includes a range of protective features to ensure reliable operation under adverse conditions. These include overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding both the power supply and the load from potential damage. Additionally, the MAX1714AEEP+T offers a soft-start feature to minimize inrush current during startup, contributing to the overall system stability.

Flexibility is another strong suit of the MAX1714AEEP+T, with an adjustable output voltage that allows designers to tailor the power supply to the specific needs of their application. The device is available in a compact 20-pin QSOP package, which is ideal for space-constrained environments.

Whether it's for powering CPUs, GPUs, memory, or other sensitive digital loads, the Maxim Integrated MAX1714AEEP+T step-down controller is engineered to provide a reliable, efficient, and flexible power management solution that designers can trust.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0984 $60.4120
130+ $0.9009 $117.1170
200+ $0.8732 $174.6400
275+ $0.8455 $232.5125
355+ $0.8166 $289.8930
475+ $0.7323 $347.8425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess