EN
  • EN
  • DE

MAX1718EEI-TG096

Part No MAX1718EEI-TG096
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311125-MAX1718EEI-TG096
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1718EEI-TG096 CAD Model

Description

Maxim Integrated MAX1718EEI-TG096 Product Overview

The MAX1718EEI-TG096 is a high-performance, step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and efficiency for advanced microprocessors. This controller is specifically engineered to meet the demanding power requirements of CPUs and other high-performance integrated circuits, making it an ideal choice for use in desktops, servers, and portable computing devices where reliable power management is critical.

Key Features

  • Dynamic VID Technology: The MAX1718EEI-TG096 supports dynamic voltage identification, allowing the voltage level to be adjusted on-the-fly based on the processor's power requirements. This feature helps in reducing power consumption and improving the overall efficiency of the system.
  • High Efficiency: With a high switching frequency and synchronous rectification, this controller provides excellent conversion efficiency, which is essential for minimizing heat generation and preserving battery life in portable applications.
  • Precise Voltage Control: The device offers a tight output voltage regulation, ensuring that the processor receives a stable and accurate supply voltage for optimal performance.
  • Thermal Management: The MAX1718EEI-TG096 is equipped with thermal protection features to safeguard the device and the system against overheating.
  • Programmable Switching Frequency: Users can set the switching frequency according to their specific design requirements, providing flexibility in optimizing performance and component size.

Applications

The versatility of the MAX1718EEI-TG096 makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Desktop and Server CPUs
  • Graphics Cards
  • Embedded Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1718EEI-TG096 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in a variety of computing environments.

Conclusion

Overall, the MAX1718EEI-TG096 step-down controller is a testament to Maxim Integrated's dedication to providing advanced power management solutions. Its combination of dynamic VID, high efficiency, and precise voltage control makes it a top choice for designers looking to optimize their power systems in high-performance computing applications.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4151 $115.9248
75+ $2.3400 $175.5000
103+ $2.2638 $233.1714
132+ $2.1887 $288.9084
177+ $1.9623 $347.3271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess