EN
  • EN
  • DE

MAX1724EZK33+T

Part No MAX1724EZK33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3.3V 0.4A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 400mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021223-MAX1724EZK33+T
Family Name MAX1724
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1724EZK33+T CAD Model

Description

Maxim Integrated MAX1724EZK33+T Step-Up DC-DC Converter

The Maxim Integrated MAX1724EZK33+T is a high-efficiency, low-quiescent-current step-up DC-DC converter specifically designed to provide a reliable power solution for battery-powered devices. This compact and efficient component is ideal for applications requiring a fixed 3.3V output voltage from a lower voltage source.

Key Features

  • Fixed 3.3V Output: The MAX1724EZK33+T delivers a steady 3.3V output, which is essential for consistent performance in electronics that require a stable voltage level.
  • High Efficiency: With up to 95% conversion efficiency, this converter maximizes battery life, making it suitable for portable devices where energy conservation is critical.
  • Low Quiescent Current: The device features an ultra-low quiescent current of only 17µA, further extending battery life when the device is in standby mode.
  • Small SOT23 Package: The compact SOT23-5 package minimizes the footprint on the PCB, allowing for use in space-constrained applications.
  • No External Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, simplifying design and reducing component count.
  • Wide Input Voltage Range: The device operates from a 1.2V minimum input voltage, accommodating a range of low-voltage power sources such as single-cell batteries.
  • Pulse Frequency Modulation (PFM) Control: PFM control provides high efficiency over a wide range of load conditions.

Applications

The MAX1724EZK33+T is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless and Bluetooth Headsets
  • Handheld Instruments
  • Medical Devices
  • MP3 Players
  • Smart Cards and RFID Tags

Conclusion

With its high efficiency, low quiescent current, and compact form factor, the Maxim Integrated MAX1724EZK33+T step-up DC-DC converter is an excellent power management solution for designers looking to optimize the performance and extend the battery life of their portable and low-voltage devices. Its ease of integration and robust feature set make it a top choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2029 $54.1305
105+ $0.9870 $103.6350
160+ $0.9562 $152.9920
220+ $0.9253 $203.5660
280+ $0.8945 $250.4600
375+ $0.8019 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,210 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess