EN
  • EN
  • DE
  • IT

MAX1726EUK33+

Part No MAX1726EUK33+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702097-MAX1726EUK33+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1726EUK33+ CAD Model

Description

Maxim Integrated's MAX1726EUK33+ High-Efficiency, Low-IQ, Step-Down DC-DC Converter

The MAX1726EUK33+ is a high-performance, step-down DC-DC converter from Maxim Integrated that offers a compact and efficient solution for power management applications. Designed to deliver a fixed output voltage of 3.3V with an input voltage range of 2.7V to 5.5V, this converter is ideal for battery-powered devices, where extending battery life is crucial.

With its high efficiency, the MAX1726EUK33+ can deliver up to 600mA of load current, making it suitable for a wide range of portable electronics, such as handheld medical devices, wireless sensors, and IoT products. Its low quiescent current (IQ) of only 11µA (typical) at no load significantly reduces power consumption in standby and light-load conditions, contributing to the extended battery life of the end application.

The device comes packaged in a space-saving 5-pin TSOT23 package, which is highly valued in designs where board space is at a premium. Its small footprint does not compromise its performance, as the MAX1726EUK33+ boasts a high switching frequency of 1.2MHz, allowing for the use of small, low-cost inductors and capacitors, further minimizing the overall solution size.

The MAX1726EUK33+ is equipped with a range of features to ensure stable and reliable operation, including over-temperature protection, current-limit protection, and a low-battery detector. These protective features safeguard the device and the end product from various fault conditions, enhancing system reliability.

In summary, Maxim Integrated's MAX1726EUK33+ is a highly efficient, low-IQ, step-down DC-DC converter that offers a fixed 3.3V output with excellent load and line regulation. Its low quiescent current and high efficiency make it an ideal choice for powering portable devices where battery life is critical. The device's compact size, coupled with its robust protection features, makes it a versatile and reliable solution for a multitude of power management applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6057 $59.9311
55+ $2.1379 $117.5845
84+ $2.0709 $173.9556
116+ $2.0039 $232.4524
149+ $1.9381 $288.7769
200+ $1.7371 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess