EN
  • EN
  • DE

MAX172AENG+

Part No MAX172AENG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V, -12V, -15V
Voltage - Supply, Digital 5V, -12V, -15V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Part Number Series MAX172
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813721-MAX172AENG+
Ultra Librarian 3D Model Ultra Librarian MAX172AENG+ CAD Model

Description

The MAX172AENG+ is a precision analog-to-digital converter (ADC) from Maxim Integrated, designed to provide high-accuracy data conversion for a wide range of applications. This 18-bit ADC features a high degree of integration, offering excellent performance for systems requiring accurate data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • Resolution: The MAX172AENG+ boasts an impressive 18-bit resolution, providing fine detail in analog signal conversion.
  • Sampling Rate: With a flexible sampling rate, this ADC can accommodate various data acquisition needs.
  • Low Noise: It is designed to minimize noise, ensuring clean and reliable data conversion, which is critical for high-precision applications.
  • Power Efficiency: Maxim Integrated's commitment to power efficiency is evident in this ADC, which is optimized for low-power operation to extend the life of battery-powered devices.
  • Interface: The device offers a user-friendly SPI interface, making it easy to integrate into a variety of microcontroller-based systems.
  • Package: The MAX172AENG+ comes in a compact 24-pin SSOP package, suitable for space-constrained applications.

Applications

The MAX172AENG+ is versatile and can be used in a myriad of applications where precision data conversion is paramount. It is especially well-suited for:

  • Industrial Control Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems
  • Scientific Analysis Equipment

Why Choose MAX172AENG+

Choosing the MAX172AENG+ for your data conversion needs means selecting a device that offers industry-leading performance and reliability. Maxim Integrated's expertise in analog and mixed-signal processing is encapsulated in this ADC, ensuring that your applications have precise and dependable data acquisition capabilities. With its high resolution, low noise, and power efficiency, the MAX172AENG+ stands out as a top choice for professionals seeking the best in analog-to-digital conversion technology.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess