EN
  • EN
  • DE

PDTC144TT

Part No PDTC144TT
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 209740-PDTC144TT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC144TT CAD Model

Description

The PDTC144TT is a high-quality NPN Resistor-Equipped Transistor (RET) designed and manufactured by NXP Semiconductors, a leader in the industry. This innovative device combines a transistor and resistors in a single package, offering a compact, surface-mount solution for various digital applications and signal processing tasks.

Key Features

  • Simplified Circuit Design: The integration of the bias resistor network within the package reduces component count, which simplifies circuit design and can lead to a reduction in board space and overall system cost.
  • High Performance: This RET features a 100 mA continuous collector current and a 50V collector-emitter voltage, making it suitable for driving loads in a variety of applications.
  • Low Input Voltage: It operates with a low input voltage, which makes it ideal for interfacing with logic levels and for use in portable electronics where power efficiency is crucial.
  • Robustness: The device is designed to be robust against ESD, ensuring reliability and longevity in environments where electrostatic discharge may be a concern.
  • Lead-Free and RoHS Compliant: The PDTC144TT is environmentally friendly, complying with current RoHS regulations, and is lead-free, making it suitable for use in all markets worldwide.

Applications

The PDTC144TT is versatile and can be used in a wide range of applications. Some of these include:

  • Automotive systems
  • Power management circuits
  • Control systems
  • Signal processing
  • Logic level translation
  • General-purpose switching

Technical Specifications

Parameter Value
Package SOT23
Configuration Single
Collector-Emitter Voltage (Vceo) 50V
Collector Current (Ic) 100 mA
Mounting Type Surface Mount
Compliance RoHS

For detailed information, datasheets, technical documents, and ordering options for the PDTC144TT, please visit NXP Semiconductors' official website or contact their sales and support team.

You May Also Be Interested in

Rohm Semiconductor
NPN DIGITAL TRANSISTOR (WITH BUI / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Lowest to $0.0327
NXP / Nexperia
TRANS PREBIAS NPN 250MW SMT3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount SMT3; MPAK
Lowest to $0.0497
Nexperia USA Inc.
TRANS PREBIAS NPN 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount SOT-323
Lowest to $0.0338
Rohm Semiconductor
PNP -100MA -50V DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT23-3
Lowest to $0.2911
Panasonic
TRANS PREBIAS NPN 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-F2
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS PNP 50V 0.2W UMT3F / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount UMT3F
Lowest to $0.0256
ON Semiconductor
TRANS PREBIAS NPN 50V SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.0477
Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 10K
Lowest to $0.0265

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4354 $58.7790
325+ $0.3581 $116.3825
500+ $0.3465 $173.2500
690+ $0.3350 $231.1500
890+ $0.3246 $288.8940
1,195+ $0.2911 $347.8645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess