EN
  • EN
  • DE

MAX17415ETP+T

Part No MAX17415ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 4.3V
Voltage - Supply (Max) 26V
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX17415
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 208976-MAX17415ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX17415ETP+T CAD Model

Description

The MAX17415ETP+T from Maxim Integrated is a high-performance, integrated power-management IC designed for space-constrained applications. This versatile component is well-suited for a wide range of portable and fixed electronics, including laptops, tablets, and other mobile devices that require efficient power regulation.

Key Features:

  • High Efficiency: The MAX17415ETP+T offers high-efficiency power conversion, which is critical for extending battery life in portable devices.
  • Small Footprint: With its compact TQFN-EP package, this IC saves valuable board space, making it ideal for space-constrained applications.
  • Integrated FETs: This power management IC includes integrated FETs, reducing the number of external components required and simplifying the design process.
  • Adjustable Output: The device provides adjustable output voltage, allowing for flexible design configurations to meet various application requirements.
  • Thermal Protection: It includes thermal protection features that safeguard the device from overheating, enhancing system reliability.

Applications:

The MAX17415ETP+T is designed to be a versatile component that can be used in a variety of applications. Its main applications include:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Portable Media Players
  • Other Compact Consumer Electronics

Technical Specifications:

Parameter Value Package/Case TQFN-EP Output Voltage Adjustable Top Operating Temperature Specified by Manufacturer Mounting Type Surface Mount

For detailed specifications and application notes, designers and engineers should consult the datasheet and technical documentation provided by Maxim Integrated. The MAX17415ETP+T is a reliable and efficient solution for advanced power management in compact electronics.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess