EN
  • EN
  • DE

MAX17491GUA+T

Part No MAX17491GUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702132-MAX17491GUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17491GUA+T CAD Model

Description

Product Overview: MAX17491GUA+T by Maxim Integrated

The MAX17491GUA+T is a highly versatile and efficient power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, high-performance device is specifically engineered to cater to the demanding requirements of portable and space-constrained applications.

Key Features

  • High-Efficiency Synchronous Step-Down Controller: The MAX17491GUA+T features a synchronous step-down controller that ensures efficient voltage regulation, allowing for extended battery life and reduced heat dissipation.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, this PMIC is capable of supporting a variety of power sources, making it suitable for a broad range of applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific voltage requirements of different loads.
  • Frequency Synchronization: It includes frequency synchronization capability to minimize electromagnetic interference (EMI), a critical feature for noise-sensitive applications.
  • Thermal Overload Protection: The device incorporates thermal overload protection to safeguard against overheating, ensuring reliability and longevity.

Applications

The MAX17491GUA+T is ideal for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Networking and Telecommunications Equipment
  • Industrial Power Supplies

Package and Availability

The PMIC is offered in a compact 8-pin µMAX package, which is optimized for minimal footprint and low-profile designs. The “+T” suffix indicates that the device is provided in tape and reel packaging, which is typically used for automated assembly processes. This packaging facilitates efficient handling and manufacturing, making the MAX17491GUA+T an excellent choice for mass production requirements.

With its robust feature set and flexible design options, the MAX17491GUA+T from Maxim Integrated is a top-tier solution for designers seeking a high-quality power management solution for their next project.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0196 $60.0784
10+ $12.3239 $123.2390
15+ $11.9392 $179.0880
20+ $11.5535 $231.0700
26+ $11.1689 $290.3914
35+ $10.0127 $350.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess