EN
  • EN
  • DE

MAX9938HEBS+TG45

Part No MAX9938HEBS+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 30KHZ 4UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 30kHz
Voltage - Input Offset 100μV
Operating Supply Current 1.1μA
Dual Supply Voltage (±) 1.6 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-WFBGA, CSPBGA
Manufacturer Package 4-UCSP (1.05x1.05)
Win Source Part Number 707642-MAX9938HEBS+TG45
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9938
Introduction Date April 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9938HEBS+TG45 CAD Model

Description

The MAX9938HEBS+TG45 from Maxim Integrated is a high-quality, precision current-sense amplifier designed for a wide range of applications requiring accurate current monitoring. This device is part of Maxim's industry-leading portfolio of current-sense amplifiers that offer a combination of low cost and high performance, making them ideal for power management and control systems.

Key Features

  • High Accuracy: The MAX9938 features precision voltage offset and gain errors, ensuring high-accuracy current measurement for precise power and energy monitoring.
  • Wide Input Common-Mode Range: It operates over a wide common-mode voltage range from -0.1V to 28V, which is independent of the supply voltage, making it suitable for both high-side and low-side current sensing.
  • Low Quiescent Current: With its low quiescent current, the MAX9938 is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Variable Gain: The device offers a programmable gain set by external resistors, providing design flexibility to accommodate different current sensing ranges.
  • Small Package: The MAX9938HEBS+TG45 comes in a compact, space-saving package, making it ideal for space-constrained applications.

Applications

The versatile nature of the MAX9938HEBS+TG45 allows it to be used in a variety of applications including but not limited to:

  • Power management systems
  • Battery chargers
  • Smart battery packs
  • Portable devices
  • Industrial and automotive systems

Technical Specifications

The MAX9938HEBS+TG45 operates over a temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions. The device is also RoHS compliant, adhering to environmental standards and regulations.

Ordering Information

To purchase or request samples of the MAX9938HEBS+TG45, visit Maxim Integrated's official website or contact an authorized distributor. Maxim Integrated provides comprehensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8578 $51.4680
145+ $0.7038 $102.0510
225+ $0.6818 $153.4050
305+ $0.6598 $201.2390
395+ $0.6379 $251.9705
525+ $0.5719 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess