EN
  • EN
  • DE

MAX17505ATP+T

Part No MAX17505ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 1.5-A/1.5-A single-channel gate driver with 40-V VDD and output latch 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Efficiency 90 %
Evaluation Kit Yes
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Current 1.7 A
Max Output Voltage 54 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 900 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 60 V
Output Configuration Positive
Output Current 1.7 A
Output Type Adjustable
Output Voltage 54 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 980460-MAX17505ATP+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17505ATP+T CAD Model

Description

Maxim Integrated MAX17505ATP+T Step-Down Converter

The MAX17505ATP+T from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver robust performance for a wide range of voltage regulation applications. This versatile component is ideal for powering up microprocessors, FPGAs, DSPs, and other integrated circuits requiring a stable and efficient power supply.

Key Features

  • Voltage Range: The MAX17505ATP+T operates with an input voltage range of 4.5V to 60V, making it suitable for various industrial, automotive, and communication power systems.
  • Adjustable Output: The output voltage is adjustable from 0.9V up to 90% of the input voltage, allowing for a high level of customization to meet specific design requirements.
  • High Efficiency: With an efficiency of up to 90%, this step-down converter minimizes power loss and heat generation, ensuring reliable operation even in demanding environments.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies design and reduces external component count, saving space and cost on the PCB.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which helps to mitigate electromagnetic interference (EMI) and allows for the use of smaller passive components.
  • Thermal Protection: Over-temperature protection is built-in to safeguard the device against excessive heat conditions, enhancing the longevity and reliability of the converter.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supplies for FPGAs and DSPs
  • Point-of-Load Applications

The MAX17505ATP+T is available in a thermally enhanced, 20-pin TQFN package with an exposed pad for improved heat dissipation. Its compact form factor, combined with a wide operating temperature range of -40°C to +125°C, makes it an excellent choice for space-constrained and harsh environment applications.

Maxim Integrated's commitment to quality ensures that the MAX17505ATP+T step-down converter meets the rigorous standards required for industrial and automotive applications, providing designers with a reliable and efficient power management solution.

You May Also Be Interested in

Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2884 $50.3448
54+ $1.8777 $101.3958
83+ $1.8190 $150.9770
114+ $1.7604 $200.6856
147+ $1.7017 $250.1499
197+ $1.5256 $300.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess