EN
  • EN
  • DE

MAX17532AUB+

Part No MAX17532AUB+
Manufacturer Maxim Integrated
Description 100MA, 42V, LOW IQ SYNHCRONOUS B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 37V
Current - Output 100mA
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX17532
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702149-MAX17532AUB+
Ultra Librarian 3D Model Ultra Librarian MAX17532AUB+ CAD Model

Description

The MAX17532AUB+ from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed to deliver a continuous output current of up to 1A. This compact and robust power solution operates over a wide input voltage range of 4V to 42V, making it suitable for a diverse range of applications, including industrial, automotive, and communication systems.

Featuring an integrated MOSFET, the MAX17532AUB+ offers a peak efficiency of 90%, which is critical for power-sensitive applications. Its high level of integration ensures a reduced external component count, leading to a smaller PCB footprint and simplified design process. The device is available in a small, 10-pin µMAX package, which is ideal for space-constrained applications.

The MAX17532AUB+ provides a fixed 5V output voltage, which is common for powering digital circuits and microcontrollers. It also includes an adjustable output voltage version, allowing designers to set the desired voltage using external resistors. The device's high switching frequency of up to 2.2MHz minimizes the size of external components, such as inductors and capacitors, while its spread-spectrum frequency modulation helps minimize EMI emissions.

With a comprehensive suite of protection features, the MAX17532AUB+ ensures reliable operation under adverse conditions. It includes over-temperature protection, over-current protection, and undervoltage lockout, which safeguard the device and the system it powers. The step-down converter also features a programmable soft-start function to limit inrush current during startup, enhancing system stability.

In summary, the Maxim Integrated MAX17532AUB+ is a versatile, high-efficiency step-down converter that combines performance, compactness, and reliability. It is an excellent choice for designers looking for a power management solution that can operate in a wide range of input voltages while providing a stable output with comprehensive protection features.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.7143 $110.7143
2+ $107.1429 $214.2858
3+ $103.5715 $310.7145
4+ $92.8572 $371.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess