EN
  • EN
  • DE

MAX17558ATJ+

Part No MAX17558ATJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5V ~ 60V
Switching Frequency 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX17558
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 702153-MAX17558ATJ+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17558ATJ+ CAD Model

Description

Maxim Integrated MAX17558ATJ+ High-Efficiency, High-Voltage, Synchronous Step-Down DC-DC Converter

The MAX17558ATJ+ from Maxim Integrated is a robust and high-performance synchronous step-down DC-DC converter designed to deliver efficiency and reliability for a wide range of applications. This advanced power management integrated circuit (PMIC) is capable of handling input voltages from 4.5V to 60V, making it an ideal solution for systems that experience wide input voltage variations such as industrial, automotive, and communication power supplies.

With its integrated high-side and low-side MOSFETs, the MAX17558ATJ+ provides a compact solution that minimizes external component count, thereby reducing system complexity and enhancing reliability. It supports an adjustable output voltage range from 0.9V to 0.9V less than the input voltage, allowing for versatile use in various configurations and designs. The device offers a maximum output current of 300mA, catering to moderate power requirements with ease.

The efficiency of the MAX17558ATJ+ is further enhanced by its ability to operate in pulse-width modulation (PWM) mode under full-load conditions and to seamlessly transition to pulse-frequency modulation (PFM) mode under light-load conditions, thus ensuring optimal power usage across different load scenarios. Additionally, the converter features a peak efficiency of 90%, reducing power loss and heat generation within your system.

Safety features are paramount in power management solutions, and the MAX17558ATJ+ does not disappoint. It includes protection mechanisms such as over-temperature protection, undervoltage lockout (UVLO), and cycle-by-cycle current limit, safeguarding your system from potential damage caused by abnormal operating conditions.

The MAX17558ATJ+ comes in a compact 32-pin TQFN package with an exposed pad, which aids in thermal management. This package is suitable for space-constrained applications while still providing excellent thermal performance. Whether you're designing power supplies for sensitive electronics or looking for a reliable converter for industrial machinery, the MAX17558ATJ+ offers the efficiency, flexibility, and durability needed to meet your requirements.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0900 $58.1800
5+ $23.8688 $119.3440
7+ $23.1229 $161.8603
9+ $22.3770 $201.3930
12+ $21.6311 $259.5732
16+ $19.3934 $310.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess