EN
  • EN
  • DE

MAX17608ATC+T

Part No MAX17608ATC+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Power Management Specialised - PMIC Industrial 1A Over-current and Over-voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Number of Pins 12
RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 1075081-MAX17608ATC+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17608ATC+T CAD Model

Description

Maxim Integrated MAX17608ATC+T Overvoltage and Reverse Voltage Protector

The MAX17608ATC+T from Maxim Integrated is a highly efficient and robust overvoltage and reverse voltage protection device, designed to safeguard low-voltage systems against damaging voltage transients and incorrect power supply connections. This component is an ideal solution for a wide range of applications, including automotive, industrial, and portable electronics that require a high degree of protection and reliability.

Key Features

  • Overvoltage Protection: The MAX17608ATC+T is capable of protecting devices from overvoltage events, with an input voltage range from +4.5V to +60V. This ensures that equipment remains safe even under extreme voltage fluctuations.
  • Reverse Voltage Protection: This device also offers reverse voltage protection, preventing damage to the system if the power supply is connected in reverse.
  • Low Quiescent Current: With a low quiescent current of 45µA, the MAX17608ATC+T is optimized for battery-powered applications where power efficiency is critical.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the overvoltage lockout threshold using external resistors, allowing for a customizable protection scheme tailored to specific application requirements.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which provides additional protection by turning off the external FET when the die temperature exceeds the thermal shutdown threshold.

Applications

The MAX17608ATC+T is versatile and can be used in a variety of applications where voltage protection is paramount. Some of the typical applications include:

  • Automotive infotainment and navigation systems
  • Industrial control units
  • Portable and battery-operated devices
  • Power supply modules
  • Telecommunication and networking equipment

Package and Reliability

The device is offered in a compact, 12-pin TDFN (3mm x 3mm) package with an exposed pad for enhanced thermal performance. The MAX17608ATC+T is designed to meet the stringent quality and reliability standards expected in industrial and automotive environments, ensuring a long operational life and stable performance under varying conditions.

Overall, the MAX17608ATC+T from Maxim Integrated stands out as a comprehensive solution for protecting sensitive electronics against potentially harmful voltage conditions, while maintaining a minimal footprint and power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8609 $50.1917
28+ $3.6165 $101.2620
43+ $3.4943 $150.2549
62+ $3.2500 $201.5000
80+ $3.1278 $250.2240
100+ $3.0056 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,790 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess