EN
  • EN
  • DE

MAX1763EUE+

Part No MAX1763EUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.7V to 5.5V Synchronous Step Up Single-Out 2.5V to 5.5V/3.3V 1.5A 16-Pin TSSOP / IC REG BOOST ADJ/3.3V 2A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 0.7V
Voltage Input MAX 5.5V
Output Voltage 2.5V (3.3V)
Output Voltage MAX 5.5V
Output Current 2A (Switch)
Frequency - Switching 750kHz ~ 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785527-MAX1763EUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1763
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1763EUE+ CAD Model

Description

Product Overview: MAX1763EUE+ from Maxim Integrated

The MAX1763EUE+ is a high-efficiency, low-dropout (LDO) linear regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This advanced voltage regulator is engineered to deliver a continuous output current of up to 500mA with an input voltage range of 2.5V to 5.5V, making it an ideal choice for portable and battery-powered applications where energy efficiency is crucial.

One of the standout features of the MAX1763EUE+ is its low dropout voltage, which ensures minimal voltage loss between the input and output, thus maximizing battery life in portable devices. Additionally, the device offers an adjustable output voltage from 1.25V to 5.5V, providing design flexibility to cater to various application requirements.

The regulator is equipped with several protective features to ensure the safety and reliability of the application. These include thermal shutdown, which protects the device from overheating, and short-circuit protection, which guards against damage due to output short circuits. Moreover, the MAX1763EUE+ boasts a low quiescent current, further enhancing its power-saving capabilities when the device is in standby mode.

With its small footprint, the MAX1763EUE+ is available in a 16-pin TSSOP package, which is suitable for space-constrained designs. Its compact size, combined with the low number of external components required for operation, makes it an excellent choice for designers looking to reduce the overall size and complexity of their power management systems.

The device is commonly used in a variety of applications, including PDAs, portable instruments, wireless handsets, and other mobile devices. Its performance and reliability make it a go-to solution for engineers and designers who require a stable and efficient power supply for their electronic products.

In summary, the MAX1763EUE+ from Maxim Integrated is a versatile and reliable LDO linear regulator that offers high efficiency, low dropout, and a range of protective features, all packed into a small package perfect for the latest portable technology innovations.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2429 $52.4858
5+ $21.5327 $107.6635
8+ $20.8598 $166.8784
10+ $20.1869 $201.8690
13+ $19.5140 $253.6820
18+ $17.4953 $314.9154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess