EN
  • EN
  • DE

MAX1771

Part No MAX1771
Manufacturer Maxim Integrated
Description 12V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212420-MAX1771
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX1771 CAD Model

Description

Maxim Integrated's MAX1771 Step-Up DC-DC Controller

The MAX1771 from Maxim Integrated is a powerful, efficient, and versatile step-up DC-DC controller designed to provide a robust power solution for a wide array of applications. This component is engineered to drive a DC-DC step-up converter in a compact and efficient manner, making it an ideal choice for portable devices, as well as industrial and telecommunications equipment.

Key Features:

  • Adjustable Output Voltage: The MAX1771 allows users to set the output voltage from 2V to 28V, ensuring compatibility with a variety of circuits and devices.
  • High Efficiency: With its high switching frequency of up to 300kHz, the MAX1771 provides efficient power conversion, which can be further optimized through the use of an external synchronous rectifier.
  • Wide Input Voltage Range: This controller operates with an input voltage range from 2V to 16.5V, accommodating various power sources including single-cell batteries.
  • Low Quiescent Current: The MAX1771 features a low quiescent current of 110µA, which helps to maximize battery life in portable applications.
  • Integrated Features: It includes an oscillator, a comparator, a control logic, and a high current MOSFET driver to minimize external component count and simplify design.

Applications:

  • Battery-Powered Devices
  • Portable Computers and PDAs
  • Telecommunications Equipment
  • Industrial Equipment

The MAX1771 is not only designed for ease of use but also for reliability, with built-in features such as a low-battery detector, a programmable current limit, and thermal shutdown protection. These safeguards ensure stable operation under various conditions and protect the device from damage. Whether you're designing a new portable gadget or upgrading an existing power system, the MAX1771 is a solid choice that combines performance with practicality.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet and support documentation provided by Maxim Integrated.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess