EN
  • EN
  • DE

MAX17710G+T

Part No MAX17710G+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311144-MAX17710G+T
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Applications Energy Harvesting
Voltage - Supply 5.7V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 12-UFDFN Exposed Pad
Supplier Device Package 12-UTDFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX17710G+T CAD Model

Description

Product Overview: MAX17710G+T Energy-Harvesting Charger and Protector

The MAX17710G+T from Maxim Integrated is a cutting-edge energy-harvesting solution designed to effectively manage the charging and protection of low-capacity batteries. This innovative device integrates a highly efficient boost converter with a low quiescent current, making it an ideal choice for applications where minimal energy consumption is crucial.

Key Features

  • Energy Harvesting: Capable of harvesting from sources as low as 1µW, the MAX17710G+T is designed to efficiently collect and store energy from a variety of ambient sources, including light, vibration, and thermal gradients.
  • Integrated Protection: With built-in overcharge and overdischarge protection, this device ensures the safety and longevity of the connected battery, providing peace of mind in critical applications.
  • Charge Management: It offers versatile charging options, supporting thin-film batteries and conventional rechargeable batteries, making it a flexible solution for a wide range of energy storage needs.

Applications

The MAX17710G+T is an excellent choice for a variety of applications that require reliable energy management with minimal maintenance. Its applications span across sectors such as:

  • Wireless Sensor Networks
  • Energy-Harvesting Devices
  • Industrial Monitoring Systems
  • Portable and Wearable Electronics

Technical Specifications

This device operates over a wide voltage range and is equipped with a programmable charge timer for added control. The MAX17710G+T comes in a compact, lead-free 12-pin TDFN package, suitable for space-constrained applications.

Environmental and Quality Standards

Maxim Integrated is committed to environmental stewardship and product quality. The MAX17710G+T adheres to stringent quality standards and is RoHS compliant, ensuring that it meets global environmental regulations and is free from hazardous materials.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1543 $65.7715
11+ $10.7935 $118.7285
17+ $10.4562 $177.7554
23+ $10.1190 $232.7370
30+ $9.7817 $293.4510
40+ $8.7699 $350.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess