EN
  • EN
  • DE

UBA2211AT/N1

Part No UBA2211AT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1216+
Reference case SOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716850-UBA2211AT/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2211AT/N1 CAD Model

Description

The UBA2211AT/N1 is a state-of-the-art Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, specifically tailored for driving Compact Fluorescent Lamps (CFLs) and Tube Lights (TLs). This high-performance IC is part of NXP's portfolio of energy-efficient lighting solutions, aiming to provide reliable and robust control for lighting applications.

Key Features

  • High Voltage: Capable of handling high voltage applications, the UBA2211AT/N1 is designed to withstand the demanding electrical environments typical in fluorescent lighting systems.
  • Flexible Control: It offers a high degree of flexibility with programmable preheat and ignition times, enabling optimized lamp startup and increased lamp life.
  • Energy Efficient: The IC contributes to energy savings by efficiently managing the power delivered to the lamp, thus reducing overall consumption.
  • Integrated Protection Features: With built-in protections for overcurrent, overtemperature, and undervoltage, the UBA2211AT/N1 ensures safe operation and extends the lifespan of the lighting system.

Applications

The UBA2211AT/N1 is ideal for a wide range of lighting applications, particularly:

  • Residential and commercial lighting systems using CFLs or TLs
  • Specialized industrial lighting where reliability and efficiency are paramount
  • Emergency lighting systems that require robust and durable components

Technical Specifications

  • Package: The IC comes in a SO16 package, which is suitable for surface-mounted technology (SMT).
  • Supply Voltage: It operates on a wide range of supply voltages, accommodating various power supply standards.
  • Frequency Management: The UBA2211AT/N1 includes frequency control to prevent audible noise and reduce electromagnetic interference (EMI).

In summary, the UBA2211AT/N1 from NXP is a versatile and efficient solution for driving CFL and TL lighting systems. Its robust design, coupled with advanced control features, makes it an excellent choice for manufacturers seeking to enhance the performance and longevity of their lighting products.

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4424 $62.6544
14+ $8.5678 $119.9492
21+ $8.2998 $174.2958
29+ $8.0330 $232.9570
38+ $7.7651 $295.0738
50+ $6.9612 $348.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess