EN
  • EN
  • DE

MAX1773EUP-T

Part No MAX1773EUP-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209043-MAX1773EUP-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1773EUP-T CAD Model

Description

Maxim Integrated's MAX1773EUP-T: High-Efficiency Power-Supply Controller

The MAX1773EUP-T is a versatile and highly efficient step-up power-supply controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This controller is specifically engineered to provide a compact and reliable power management solution for a wide range of applications, including but not limited to portable devices, LCD displays, and wireless communication equipment.

One of the key features of the MAX1773EUP-T is its ability to deliver a high voltage output from a low voltage input, making it an ideal choice for battery-operated devices where maximizing battery life is crucial. It operates over a wide input voltage range from 2V to 5.5V, allowing it to be used with various single-cell or multi-cell battery configurations.

The MAX1773EUP-T utilizes a current-mode, fixed-frequency PWM control scheme which provides excellent stability and transient response. Its high switching frequency of up to 600kHz enables the use of small, low-profile inductors and capacitors, thereby reducing the overall footprint and cost of the power supply design.

Additionally, the device features an adjustable output voltage, which can be set from 2.5V up to 5.5V with an external voltage divider, providing flexibility to match the requirements of the specific load it is driving. The MAX1773EUP-T also includes a range of protective features such as overvoltage protection, thermal shutdown, and a low-battery detector to ensure safe and reliable operation under various conditions.

With its high efficiency, typically above 90% for loads greater than 100mA, the MAX1773EUP-T minimizes power loss and heat generation, which is especially beneficial in compact, thermally sensitive designs. The device is available in a small, 20-pin TSSOP package, which is suitable for space-constrained applications.

In summary, the MAX1773EUP-T from Maxim Integrated stands out as a high-performance power-supply controller that combines efficiency, versatility, and reliability, making it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

EliteMT
Lowest to $3.7539
Omron
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
Lowest to $1.2913
Atmel
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess