EN
  • EN
  • DE

MAX1787EUI+T

Part No MAX1787EUI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702200-MAX1787EUI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1787EUI+T CAD Model

Description

The MAX1787EUI+T, from Maxim Integrated, is a sophisticated, high-performance battery-pack controller designed to ensure the optimal operation and safety of battery systems. This integrated circuit (IC) is specifically tailored for managing rechargeable lithium-ion (Li-ion) and lithium-polymer (Li-poly) batteries, which are commonly used in portable electronic devices such as laptops, smartphones, and digital cameras.

Key Features

  • Precision Measurement: The device is capable of accurately measuring voltage, current, and temperature, which are critical parameters for monitoring the battery's state of charge (SOC) and health.
  • Integrated Protection: The MAX1787EUI+T includes built-in protection features to safeguard the battery pack against overvoltage, undervoltage, overcurrent, and overtemperature conditions, ensuring both safety and longevity of the battery.
  • Smart Battery Compliant: It adheres to the Smart Battery System (SBS) specifications, allowing seamless communication with the host system to provide real-time battery status information.
  • Flexibility: The device offers programmable parameters and thresholds, enabling customization for different battery chemistries and configurations.
  • Low Power Consumption: Designed to be energy-efficient, the MAX1787EUI+T aids in maximizing the battery life of the end product.

Applications

The versatility of the MAX1787EUI+T makes it suitable for a wide array of applications, including:

  • Portable Computing Devices
  • Medical Equipment
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Electric Bicycles and Scooters

Package and Availability

The MAX1787EUI+T is offered in a 28-pin TSSOP (Thin Shrink Small Outline Package) and is available in tape and reel form, denoted by the '+T' suffix, which facilitates automated assembly processes for high-volume production. Maxim Integrated provides reliable support and extensive documentation, making integration of the MAX1787EUI+T into your design both straightforward and efficient.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2705 $62.7050
23+ $5.1455 $118.3465
35+ $4.9850 $174.4750
48+ $4.8233 $231.5184
62+ $4.6627 $289.0874
83+ $4.1811 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess