EN
  • EN
  • DE

MAX17880GUU/V+T

Part No MAX17880GUU/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT 12CH HIGH VOLT BATT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX17880
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 702201-MAX17880GUU/V+T
Ultra Librarian 3D Model Ultra Librarian MAX17880GUU/V+T CAD Model

Description

Maxim Integrated's MAX17880GUU/V+T Battery Management Device

The MAX17880GUU/V+T from Maxim Integrated is a sophisticated battery management system (BMS) designed for high-performance applications that require precise monitoring and control of battery cells. This advanced IC is particularly suitable for electric vehicles (EVs), energy storage systems, and other applications that use lithium-ion or lithium-polymer battery packs.

This integrated circuit is part of Maxim Integrated's line of high-accuracy battery-monitoring solutions that offer a comprehensive suite of features to ensure the safety, reliability, and longevity of battery packs. The MAX17880GUU/V+T is capable of monitoring multiple battery cells simultaneously, providing critical data such as voltage, temperature, and current, which are essential for maintaining optimal battery performance and preventing unsafe operating conditions.

The device integrates a high-precision analog-to-digital converter (ADC) that ensures accurate cell voltage measurements, with the capability to measure cell voltages in a range typically from 1V to 5V with exceptional accuracy. This precision is crucial for balancing the cells within the battery pack and maximizing the usable capacity and lifespan of the battery system.

Additionally, the MAX17880GUU/V+T features a robust communication interface, typically using an industry-standard protocol such as I2C or SPI, which allows for seamless integration with microcontrollers and other components in a BMS. This connectivity enables real-time data acquisition and facilitates the implementation of advanced algorithms for state-of-charge (SOC) and state-of-health (SOH) estimations, further enhancing the effectiveness of the battery management system.

The device comes in a compact, surface-mount package, making it ideal for space-constrained applications. Its design ensures high reliability and performance in harsh environments, which is vital for automotive and industrial applications. By utilizing the MAX17880GUU/V+T, designers can achieve a high level of safety and efficiency in their battery-powered systems, ensuring that they meet the stringent requirements of today's and tomorrow's energy solutions.

With its combination of precision, integration, and reliability, the MAX17880GUU/V+T from Maxim Integrated stands out as a top choice for battery management solutions in demanding applications.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6214 $50.6996
34+ $2.9715 $101.0310
53+ $2.8786 $152.5658
72+ $2.7857 $200.5704
93+ $2.6929 $250.4397
125+ $2.4143 $301.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess