EN
  • EN
  • DE

MAX178ACNG+

Part No MAX178ACNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 17ksps 12-bit Parallel 24-Pin PDIP N | IC ADC 12BIT SAR 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 17k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±5V, 11.4V ~ 15.75V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number MAX178
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 702204-MAX178ACNG+
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX178
Introduction Date December 07, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX178ACNG+ CAD Model

Description

Maxim Integrated MAX178ACNG+ Precision ADC

The MAX178ACNG+ from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a perfect blend of precision, speed, and flexibility for a wide range of applications. This versatile ADC is designed to operate with a single +5V supply, making it an ideal choice for many microprocessor-controlled systems.

One of the standout features of the MAX178ACNG+ is its dual-track-and-hold architecture, which allows simultaneous sampling of two analog channels. This feature is particularly useful in applications where phase matching between signals is critical, such as in motor control and power-management systems. The ADC provides a maximum sampling rate of 100ksps, ensuring accurate and timely data conversion for real-time processing.

The MAX178ACNG+ supports a variety of input ranges, including 0 to +5V, ±5V, 0 to +10V, and ±10V, giving designers the flexibility to choose the most appropriate range for their specific application requirements. Additionally, the device incorporates a 4.096V precision bandgap reference, further enhancing its accuracy and stability over temperature and supply variations.

With its serial interface, the MAX178ACNG+ can easily connect to most microcontrollers and digital signal processors. The interface is SPI/QSPI/MICROWIRE compatible, which ensures seamless integration into existing designs without the need for extensive rework. This level of compatibility is crucial for reducing time-to-market and simplifying the design process.

The MAX178ACNG+ is housed in a 24-pin DIP (Dual In-line Package), which is widely recognized for its ease of handling and reliability in through-hole mounting techniques. This package type is an excellent choice for prototyping and for applications where space is not at a premium.

In summary, the Maxim Integrated MAX178ACNG+ is a versatile and reliable ADC that offers excellent performance for a variety of applications, from industrial control systems to medical devices. Its combination of precision, speed, and flexibility, along with the ease of integration, makes it a strong contender for any design requiring high-quality analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess