Maxim Integrated MAX757CSA+T Step-Up DC-DC Converter
The MAX757CSA+T from Maxim Integrated is a highly efficient, compact, and versatile step-up DC-DC converter designed for a wide range of applications. This converter is capable of boosting low input voltages to higher output voltages, making it an ideal solution for battery-powered devices, portable electronics, and any system requiring voltage elevation.
Key Features
- Adjustable Output: The output voltage can be adjusted from 2.7V to 5.5V, which provides flexibility for different design requirements.
- High Efficiency: With efficiencies up to 92%, the MAX757CSA+T ensures minimal power loss during the voltage conversion process, thereby extending battery life in portable applications.
- Low Quiescent Current: Its quiescent current of just 110µA (typical) helps to preserve battery power when the device is in standby mode.
- Compact SO-8 Package: The small package size is ideal for space-constrained applications.
- Wide Input Voltage Range: It can operate with input voltages ranging from 0.7V to 5.5V, which makes it suitable for single-cell, multi-cell, or regulated input voltages.
Applications
The MAX757CSA+T is well-suited for a variety of applications, including but not limited to:
- Portable devices such as PDAs, smartphones, and GPS units
- Battery-powered equipment
- Handheld medical devices
- Wireless mice and keyboards
- Power backup systems
Technical Specifications
- Package/Case: SO-8
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +85°C
In summary, the MAX757CSA+T by Maxim Integrated is a robust and efficient step-up converter that provides design flexibility through its adjustable output voltage and wide input voltage range. Its high efficiency and low quiescent current make it an excellent choice for extending battery life in portable devices. The compact SO-8 package allows for integration into space-sensitive applications while maintaining performance and reliability.