EN
  • EN
  • DE

UCC284DP-ADJ

Part No UCC284DP-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -15V
Nominal Output Voltage (Min/Fixed) -1.25V
Maximum Output Voltage -15V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Negative Adjustable
Output Voltage -1.25 V to -15 V
Voltage - Dropout (Typical) 0.25V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035797-UCC284DP-ADJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC284DP-ADJ CAD Model

Description

Product Overview: Texas Instruments UCC284DP-ADJ

The UCC284DP-ADJ from Texas Instruments is a highly efficient, low-dropout (LDO) linear voltage regulator that offers a variable output voltage, making it a versatile choice for a wide range of applications. This adjustable voltage regulator is designed to provide a stable output with a high degree of accuracy while maintaining a low quiescent current, which is essential for battery-powered devices.

Key Features

  • Adjustable Output Voltage: The UCC284DP-ADJ allows for an output voltage range that can be set by the user with external resistors. This flexibility makes it suitable for custom voltage requirements.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, which is beneficial for prolonging battery life in portable applications.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Stable with Low ESR Output Capacitors: The UCC284DP-ADJ is stable with ceramic and other types of low ESR capacitors, providing more flexibility in the choice of output filtering components.
  • Power Good Output: This feature provides a status signal when the output voltage is within regulation, which can be used for power sequencing and supervisory functions.

Applications

The versatility of the UCC284DP-ADJ makes it an ideal choice for a variety of applications, including but not limited to:

  • Portable Electronics
  • Telecommunications
  • Computer Peripherals
  • Power Supplies
  • Industrial Equipment

With its combination of features and performance, the Texas Instruments UCC284DP-ADJ is a reliable solution for designers looking to implement a robust power management system in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0908 $50.1816
5+ $20.5874 $102.9370
8+ $19.9440 $159.5520
11+ $19.3007 $212.3077
14+ $18.6573 $261.2022
18+ $16.7272 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 373 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess