Maxim Integrated MAX178BCNG Product Overview
The MAX178BCNG from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) with a versatile feature set that makes it suitable for a wide range of applications in industrial, medical, and communication systems. This precision ADC offers a dual-channel configuration and operates with a single +5V supply, providing a convenient solution for systems requiring multiple analog inputs to be digitized with high accuracy and reliability.
Key Features
- Resolution: The device boasts a 12-bit resolution, ensuring detailed and precise digital representations of the analog signals.
- Dual-Channel: It includes two analog inputs, allowing simultaneous sampling and multiplexing of different signal sources.
- Sampling Rate: With a maximum sampling rate of 100ksps, the MAX178BCNG can handle high-speed signal processing tasks efficiently.
- Low Power Consumption: Designed for power-sensitive applications, it maintains excellent performance while minimizing power usage.
- Reference Voltage: An integrated 2.5V reference voltage provides a stable baseline for the ADC's conversions, enhancing the accuracy of the results.
- Interface: Features a parallel interface for straightforward integration with microcontrollers and digital systems.
- Package: The device is available in a 24-pin DIP (Dual In-line Package), making it easy to handle and integrate into various circuit designs.
Applications
The MAX178BCNG is an adaptable component that can be used in various applications, including:
- Data acquisition systems
- Process control
- Medical instruments
- Battery-powered devices
- Instrumentation
- Communication systems
Overall, the MAX178BCNG from Maxim Integrated represents a robust solution for designers looking to incorporate precise data conversion in their systems. Its combination of high resolution, dual-channel input, and low power consumption packaged in a convenient form factor makes it a versatile choice for a multitude of applications.