EN
  • EN
  • DE

TPS2065D

Part No TPS2065D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES | IC POWER DIST SWITCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 70mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2065
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272143-TPS2065D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS2065D CAD Model

Description

Introducing the TPS2065D Power Distribution Switch from Texas Instruments

Enhance your electronic designs with the high-performance TPS2065D power distribution switch from Texas Instruments, a leading name in the semiconductor industry. This advanced component is engineered to provide efficient power management solutions that cater to a wide range of applications.

The TPS2065D is a single-channel, current-limited, power distribution switch designed for USB and other applications. It operates over an input voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems. The device is capable of delivering up to 1A of continuous current, which ensures reliable performance for connected peripherals.

Key Features of the TPS2065D

  • Current Limiting: The device provides a precise current limit to protect the system from overcurrent conditions. This feature helps to prevent damage to both the power switch and the downstream components.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the TPS2065D prevents overheating by automatically turning off when the junction temperature exceeds the thermal shutdown threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the appropriate voltage levels, enhancing system reliability by preventing undervoltage operation.
  • Fast Transient Response: The TPS2065D has been optimized for fast transient response, which is essential for maintaining stable operation during sudden load changes.
  • Reverse Voltage Protection: Users can benefit from the built-in reverse voltage protection, which safeguards the system against potential damage from incorrect power supply connections.

Applications of the TPS2065D

The versatility of the TPS2065D makes it suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Portable consumer electronics
  • Power management for battery-powered devices

With its robust protection features and reliable performance, the TPS2065D from Texas Instruments stands out as an essential component for designers looking to enhance the power management capabilities of their electronic projects. Its small package size also makes it an ideal choice for space-constrained applications.

Invest in the TPS2065D for your next design to ensure efficient and safe power distribution, backed by the quality and support of Texas Instruments.

You May Also Be Interested in

STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3754 $55.0160
90+ $1.1285 $101.5650
140+ $1.0933 $153.0620
190+ $1.0580 $201.0200
245+ $1.0227 $250.5615
330+ $0.9169 $302.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess