EN
  • EN
  • DE

MAX180CCPL

Part No MAX180CCPL
Manufacturer Maxim Integrated
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212440-MAX180CCPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX180CCPL CAD Model

Description

The MAX180CCPL is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial control systems, data acquisition, and medical devices.

Key Features

  • High-Speed Conversion: The MAX180CCPL offers a fast conversion rate, allowing for real-time data processing in critical applications.
  • High Accuracy: With its 8-bit resolution, this ADC provides precise digital representations of analog signals, ensuring reliable and accurate measurements.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX180CCPL is suitable for battery-operated devices, reducing the overall power demands of the system.
  • Wide Voltage Range: This ADC operates over a broad voltage range, offering flexibility in various operating environments and compatibility with different signal levels.
  • Easy Integration: The MAX180CCPL comes in a compact package and features a simple digital interface for straightforward integration into existing designs.

Applications

The versatility of the MAX180CCPL ADC makes it an excellent choice for various applications. Some of the typical uses include:

  • Industrial Automation
  • Data Logging Systems
  • Medical Instrumentation
  • Portable Devices
  • Robotics

Product Specifications

The MAX180CCPL is designed with the following specifications:

  • Resolution: 8 bits
  • Conversion Time: Fast
  • Supply Voltage Range: Wide
  • Operating Temperature Range: Specified for full industrial temperature range
  • Package Type: Compact

Maxim Integrated's commitment to quality and performance is evident in the MAX180CCPL ADC, providing designers with a reliable and efficient solution for their analog-to-digital conversion needs. For more detailed information, technical documentation, and support, visit Maxim Integrated's official website or contact their customer support team.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5472 $66.5472
3+ $54.6029 $163.8087
4+ $52.8966 $211.5864
5+ $51.1902 $255.9510
6+ $49.4839 $296.9034
8+ $44.3649 $354.9192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess