EN
  • EN
  • DE

MAX1818UT25+T

Part No MAX1818UT25+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702230-MAX1818UT25+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1818UT25+T CAD Model

Description

Maxim Integrated MAX1818UT25+T Voltage Regulator

The Maxim Integrated MAX1818UT25+T is a high-performance, low-dropout linear regulator designed to deliver a continuous 500mA load current. This voltage regulator is ideal for portable applications due to its small size and high efficiency. The MAX1818UT25+T operates from a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of battery-powered devices and low-voltage power supplies.

One of the standout features of the MAX1818UT25+T is its low dropout voltage, which ensures that the regulator can maintain a stable output even when the input voltage is very close to the output voltage. This is particularly important for battery-operated devices, where maximizing the usage of the available battery voltage is crucial for extending run times.

The fixed output voltage version of the MAX1818UT25+T is preset to 2.5V, which is a common voltage requirement for many digital circuits, including microprocessors, DSPs, and memory. The accuracy of the output voltage is maintained within a tight ±1.5% over the entire operating temperature range, line, and load conditions. This precision is essential for sensitive electronic components that require a stable power supply for reliable operation.

With its fast transient response, the MAX1818UT25+T is capable of handling rapid changes in load current, which is particularly beneficial for applications with dynamic power requirements. Additionally, the device features a low quiescent current, which contributes to the overall power efficiency of the system and helps to minimize power consumption when in standby mode.

For safety and protection, the MAX1818UT25+T includes several features such as thermal overload protection and short-circuit protection, which help to prevent damage to the regulator and the connected load under fault conditions. The device is also fully specified over the extended -40°C to +85°C temperature range, making it reliable for use in a wide range of environmental conditions.

The MAX1818UT25+T comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable electronics, such as mobile phones, PDAs, and portable media players, where space is at a premium and high efficiency is a necessity.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0723 $58.3737
46+ $2.5202 $115.9292
71+ $2.4417 $173.3607
98+ $2.3631 $231.5838
127+ $2.2846 $290.1442
170+ $2.0478 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess