EN
  • EN
  • DE

MAX1822ESA+T

Part No MAX1822ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LM2662/LM2663 Switched Capacitor Voltage Converter | IC REG CHARGE PUMP INV 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Max Input Voltage 16.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 471 mW
Manufacturer Package Identifier S8+4
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 150 µA
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 25 mA
Output Type Adjustable, Fixed
Output Voltage 27.5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 90 kHz
Synchronous Rectifier No
Topology Charge Pump
Win Source Part Number 1075100-MAX1822ESA+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1822ESA+T CAD Model

Description

The MAX1822ESA+T from Maxim Integrated is a high-efficiency, low-Dropout (LDO), step-down DC-DC converter designed to deliver a continuous output current of up to 2A. This versatile converter operates over a wide input voltage range from 2.6V to 5.5V, making it suitable for a variety of applications, including portable devices, wireless networking, and other battery-operated systems.

With its small footprint, the MAX1822ESA+T comes in a compact 8-pin SOIC package, ensuring it can be easily integrated into space-constrained designs. The device features an adjustable output voltage from 1.25V to 3.3V, allowing designers to tailor the output to meet specific circuit requirements.

The converter boasts a high efficiency of up to 95%, which helps to minimize heat generation and prolong battery life in portable applications. It also includes a range of protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.

Another key feature of the MAX1822ESA+T is its low quiescent current, which is particularly important for battery-powered devices where power conservation is critical. The device also supports a high switching frequency of up to 500kHz, which allows the use of smaller, lower-cost external components such as inductors and capacitors, further reducing the overall solution size and cost.

For design flexibility, the MAX1822ESA+T includes a SYNC input that allows synchronization to an external clock, reducing interference with sensitive RF and audio circuits. It also offers a soft-start feature to minimize inrush current during startup, providing a smoother ramp-up to the desired output voltage.

In summary, the MAX1822ESA+T from Maxim Integrated is a highly efficient, versatile, and reliable step-down converter that is ideal for a wide range of applications. Its combination of high efficiency, compact size, and protective features makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8100 $54.4800
18+ $5.5877 $100.5786
28+ $5.4131 $151.5668
39+ $5.2385 $204.3015
50+ $5.0639 $253.1950
67+ $4.5400 $304.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess