EN
  • EN
  • DE

MAX182AEWI-T

Part No MAX182AEWI-T
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0325+
Reference case SOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 739766-MAX182AEWI-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX182AEWI-T CAD Model

Description

The MAX182AEWI-T is a state-of-the-art 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated, designed to deliver exceptional accuracy and speed for a wide range of applications. This high-performance ADC is an ideal solution for systems requiring precise data acquisition, such as industrial control, medical instrumentation, and data-logging systems.

Key Features

  • Precision: With 12-bit resolution, the MAX182AEWI-T ensures high precision in converting analog signals to digital data, providing fine detail in measurements and data analysis.
  • Speed: This ADC offers a fast conversion rate, making it suitable for applications that require real-time data processing and rapid throughput.
  • Low Power Consumption: Designed for efficiency, the MAX182AEWI-T operates with minimal power, which is critical for battery-powered or energy-sensitive devices.
  • Versatility: It features a wide analog input range, accommodating various signal types and amplitudes, thus enhancing its adaptability to different use cases.
  • Interface: The device includes a user-friendly digital interface that simplifies integration with microcontrollers and other digital systems.

Product Specifications

The MAX182AEWI-T comes in a small outline package, making it a compact choice for space-constrained applications. Its operating temperature range is designed to withstand industrial environments, ensuring reliable performance under various conditions.

Applications

This ADC is well-suited for a broad array of applications, including:

  • Process Control Systems
  • Medical Devices
  • Instrumentation
  • Data Acquisition Systems
  • Portable Equipment

Maxim Integrated's commitment to quality and performance is evident in the MAX182AEWI-T ADC, making it a top choice for professionals seeking a dependable and accurate data conversion solution. Whether for industrial, medical, or portable applications, the MAX182AEWI-T delivers the precision and reliability needed to meet the demands of today's sophisticated electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8465 $70.8465
2+ $58.1312 $116.2624
4+ $56.3143 $225.2572
5+ $54.4975 $272.4875
6+ $52.6807 $316.0842
8+ $47.2314 $377.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess