EN
  • EN
  • DE

W9864G2IH-6

Part No W9864G2IH-6
Manufacturer Winbond Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1552
Reference case TSOP
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 721129-W9864G2IH-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9864G2IH-6 CAD Model

Description

The W9864G2IH-6 is a 64M x 16 bit Synchronous DRAM (SDRAM), manufactured by Winbond Electronics. It's a high-speed, low-power memory device designed for a wide range of applications requiring substantial memory capacity and performance. This SDRAM is commonly used in graphics cards, networking devices, and embedded systems.

Applications:

  • Graphics Cards: Serves as the main memory for storing textures, framebuffers, and other graphical data.
  • Networking Devices: Used in routers, switches, and other networking equipment for buffering data packets.
  • Embedded Systems: Deployed in embedded systems requiring high-speed memory access, such as industrial controllers and automotive systems.
  • Digital Cameras: Utilized for capturing and processing high-resolution images and videos.
  • Printers: Stores print jobs and image data in laser and inkjet printers.

Features:

  • 64M x 16 Organization: Provides a large memory capacity of 64 million words with a 16-bit data bus.
  • Synchronous Operation: Operates synchronously with the system clock, enabling high-speed data transfer.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Double Data Rate (DDR): Supports DDR operation, doubling the data transfer rate.
  • Multiple Bank Architecture: Features multiple internal memory banks for concurrent access.
  • Clock Frequency up to 166 MHz: Supports high clock frequencies for fast data throughput.

Benefits:

  • High Memory Capacity: Provides ample memory space for storing large amounts of data.
  • Fast Data Transfer: Enables quick data retrieval and processing for high-performance applications.
  • Low Power Consumption: Reduces energy consumption and extends battery life.
  • Improved System Performance: Enhances overall system performance by providing fast memory access.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The W9864G2IH-6 typically operates at a supply voltage of 3.3V and supports various memory access modes. It includes advanced features such as auto-refresh and power-down modes for efficient power management. The device is designed to comply with industry standards for SDRAM performance. Winbond provides comprehensive technical documentation and support for the W9864G2IH-6. Its robust design ensures reliable performance in a wide range of applications. The device is RoHS compliant, adhering to environmental regulations.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess