EN
  • EN
  • DE

MAX1830EEE

Part No MAX1830EEE
Manufacturer Maxim Integrated
Description IC REG LINEAR 3A STEP-DOWN REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.1V (1.5V, 1.8V, 2.5V)
Voltage - Output (Max) 5.5V
Current - Output 3A
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829673-MAX1830EEE
Ultra Librarian 3D Model Ultra Librarian MAX1830EEE CAD Model

Description

Maxim Integrated's MAX1830EEE Step-Down Converter

The MAX1830EEE from Maxim Integrated is a high-efficiency, compact, synchronous step-down DC-DC converter designed to deliver a continuous output current of up to 3A. Crafted to meet the demands of space-constrained applications, this power management integrated circuit (IC) is a prime choice for portable devices that require a small footprint without compromising on performance.

Key Features

  • High Efficiency: The device operates with a high efficiency that can reach up to 95%, which is essential for battery-powered applications where energy conservation is critical.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, making it highly versatile and suitable for powering a variety of low-voltage circuits.
  • Wide Input Voltage Range: The MAX1830EEE supports a wide input voltage range from 2.6V to 5.5V, accommodating a broad spectrum of power sources.
  • Compact Package: Housed in a space-saving QSOP-16 package, this step-down converter is ideal for applications where board space is at a premium.
  • Integrated MOSFETs: The IC includes internal power MOSFETs, which minimize external component count and simplify the design process.
  • Low Dropout Operation: The device's 100% duty-cycle low-dropout operation ensures output voltage regulation even when the input voltage is very close to the output voltage.

Applications

The MAX1830EEE is suitable for a wide range of applications, particularly those requiring a small form factor and efficient power conversion. These include:

  • Portable and battery-powered devices
  • PDAs and smartphones
  • Wireless and DSL modems
  • GPS receivers
  • Point-of-load power supplies in larger systems

Reliability and Protection

Maxim Integrated ensures that the MAX1830EEE is not only efficient but also reliable. It incorporates various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding both the converter and the device it powers against potential damage from abnormal operating conditions.

Overall, the MAX1830EEE is a robust, versatile solution that offers designers the efficiency, flexibility, and reliability needed for today's compact, power-sensitive electronics.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess