EN
  • EN
  • DE

MAX1848KA

Part No MAX1848KA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702263-MAX1848KA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1848KA CAD Model

Description

Maxim Integrated MAX1848KA Product Overview

The MAX1848KA from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to deliver a reliable power solution for a wide range of applications. Its main feature is its ability to provide a high-efficiency, step-down voltage regulator that can convert higher voltages to lower voltages with minimal power loss.

This PMIC is particularly suitable for portable devices where power efficiency and battery life are critical. With its small package size, the MAX1848KA is an excellent choice for space-constrained applications such as smartphones, tablets, wearable technology, and other mobile electronics.

The MAX1848KA operates over a wide input voltage range, making it adaptable to various power sources. Its output voltage is adjustable, providing design flexibility to match the specific needs of the powered device. Additionally, its high switching frequency enables the use of small, low-cost external components, further reducing the overall footprint and cost of the power supply design.

Safety features are built into the MAX1848KA to ensure reliable operation under different conditions. These include over-temperature protection, over-current protection, and under-voltage lockout, which help to prevent damage to the PMIC and the device it powers in the event of abnormal operating conditions.

For ease of integration, the MAX1848KA includes internal compensation, which simplifies the design process by reducing the number of external components required. This feature, combined with its high level of integration, makes the MAX1848KA a user-friendly option for designers looking to streamline their power supply designs.

In summary, the MAX1848KA from Maxim Integrated is a high-performance, efficient, and compact power management solution that offers design flexibility and robust protection features. It is an ideal choice for designers who require a reliable power source for their compact and portable electronic devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $115.3672
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6646 $58.6212
53+ $2.1864 $115.8792
82+ $2.1183 $173.7006
113+ $2.0501 $231.6613
146+ $1.9820 $289.3720
196+ $1.7764 $348.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess