EN
  • EN
  • DE

MAX1875EEG+

Part No MAX1875EEG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Operating Supply Voltage 4.75 V ~ 23 V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Reset
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 24-QSOP
Win Source Part Number 021252-MAX1875EEG+
Ultra Librarian 3D Model Ultra Librarian MAX1875EEG+ CAD Model

Description

The MAX1875EEG+ from Maxim Integrated is a sophisticated and versatile battery charger controller designed to optimize charging for single-cell lithium-ion (Li+) batteries. This advanced integrated circuit (IC) is specifically engineered to cater to the demanding requirements of portable applications, ensuring that batteries are charged quickly, efficiently, and safely.

The MAX1875EEG+ features a programmable charge current up to 2A, which enables fast charging capabilities. Its wide input voltage range from 4.5V to 13.5V makes it compatible with a variety of power sources, from USB ports to AC adapters. The device also includes a precise voltage regulation system that maintains the battery voltage within tight tolerances, ensuring the longevity and reliability of the battery.

One of the key benefits of the MAX1875EEG+ is its integrated thermal regulation, which automatically reduces charge current to prevent the charger from overheating. This feature is crucial for maintaining safety standards and protecting both the charger and the battery from potential damage due to excessive temperatures.

The IC also comes with a host of safety features, including automatic recharge, preconditioning of deeply discharged batteries, and a charge status output that can be used to drive an external LED indicator or interface with a microcontroller. Furthermore, the MAX1875EEG+ has a low-battery detection feature that alerts the system when the battery voltage falls below a user-programmable threshold, ensuring timely intervention for battery maintenance.

For design flexibility, the MAX1875EEG+ is available in a 24-pin QSOP package, which is suitable for space-constrained applications. Its high level of integration reduces the need for external components, thereby simplifying the design process and saving board space.

Whether it's for smartphones, digital cameras, or other portable devices, the MAX1875EEG+ is an ideal choice for designers looking for a reliable and high-performance battery charging solution.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess