EN
  • EN
  • DE

MAX1876EEG+

Part No MAX1876EEG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.75 V to 23 V
Frequency - Switching 100kHz to 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Reset
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QSOP
Win Source Part Number 123013-MAX1876EEG+
Ultra Librarian 3D Model Ultra Librarian MAX1876EEG+ CAD Model

Description

The MAX1876EEG+ is a state-of-the-art power management integrated circuit (IC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This IC is specifically designed to cater to the needs of high-efficiency, multi-output power supplies while maintaining a compact form factor.

Key Features

  • High Efficiency: The MAX1876EEG+ is engineered for optimal power conversion efficiency, which is crucial for reducing heat generation and improving system reliability in various applications.
  • Multiple Outputs: It features multiple regulated outputs, allowing it to power several components or systems simultaneously, which is ideal for complex electronic devices.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility and making it suitable for a wide range of applications.
  • Thermal Management: The device includes thermal shutdown protection to safeguard against overheating, thus ensuring the longevity and stability of both the IC and the overall system.
  • Compact Size: Its space-saving TSSOP (Thin Shrink Small Outline Package) allows for integration into designs where board space is at a premium.

Applications

The MAX1876EEG+ is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Portable computers and peripherals
  • Industrial control systems

Technical Specifications

The technical specifications of the MAX1876EEG+ include:

  • Input Voltage Range: Specified for optimal performance
  • Output Voltage Range: Adjustable to meet specific requirements
  • Package Type: 24-pin TSSOP for streamlined integration
  • Operating Temperature Range: Defined to ensure reliable operation under various conditions

The MAX1876EEG+ from Maxim Integrated represents a robust solution for designers looking to implement efficient power management in their electronic systems. With its combination of high efficiency, multiple outputs, and compact size, it stands out as a top choice for a wide array of power supply applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5583 $60.4664
19+ $6.2024 $117.8456
29+ $6.0083 $174.2407
40+ $5.8143 $232.5720
52+ $5.6214 $292.3128
69+ $5.0393 $347.7117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess