EN
  • EN
  • DE

MAX1897EGP

Part No MAX1897EGP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM  SLAVE CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz, 550kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number MAX1897
Standard Package 314 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 209290-MAX1897EGP
Ultra Librarian 3D Model Ultra Librarian MAX1897EGP CAD Model

Description

Maxim Integrated's MAX1897EGP: High-Efficiency, PWM, Step-Down Converters

The MAX1897EGP is a top-tier power management integrated circuit (PMIC) from the renowned manufacturer Maxim Integrated, designed to provide high-efficiency, pulse-width modulated (PWM) step-down conversion. This advanced component is specifically engineered to meet the stringent power requirements of portable electronics, ensuring reliable performance and extended battery life in a compact package.

Key Features

  • High Efficiency: The MAX1897EGP boasts a high-efficiency rating, capable of delivering up to 2A of continuous output current with an efficiency of up to 95%. This makes it an ideal choice for battery-powered devices where energy conservation is critical.
  • Adjustable Output Voltage: The output voltage of the MAX1897EGP is adjustable, which allows for a high degree of flexibility in powering a wide range of devices, accommodating different voltage requirements with ease.
  • Low Dropout Operation: It supports low dropout operation, ensuring that devices continue to receive a stable power supply even when the input voltage is very close to the output voltage, thus maximizing battery usage.
  • Compact Design: The PMIC comes in a compact, lead-free 24-pin TQFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Integrated Features: The MAX1897EGP integrates multiple features such as soft-start, overvoltage protection, and thermal overload protection, providing a robust solution for power management.

Applications

The versatile nature of the MAX1897EGP makes it perfect for a variety of applications, including:

  • Portable Computers and PDAs
  • Cellular Phones
  • Wireless and DSL Modems
  • MP3 Players
  • GPS Devices
  • Other Battery-Powered Devices

With its combination of high efficiency, adjustable output, and compact design, the MAX1897EGP from Maxim Integrated stands out as an exceptional choice for designers looking to optimize power management in their portable and space-sensitive products. Its integrated protective features and ability to maintain performance under various conditions make it a reliable component for a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess