EN
  • EN
  • DE

MAX1901EAI-C01057

Part No MAX1901EAI-C01057
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075115-MAX1901EAI-C01057
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1901EAI-C01057 CAD Model

Description

The MAX1901EAI-C01057 is a high-performance integrated circuit (IC) from Maxim Integrated, designed to cater to the sophisticated needs of modern electronic applications. This precision-engineered component is known for its reliability and efficiency, making it a popular choice among engineers and developers for various applications.

Key Features

  • Voltage Regulation: The MAX1901EAI-C01057 provides excellent voltage regulation, ensuring stable operation of the device it powers, which is crucial for maintaining the integrity of electronic circuits.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, thereby extending the battery life of portable devices and reducing the environmental impact.
  • Thermal Management: The device includes features for thermal regulation, protecting it from overheating and ensuring consistent performance even under high load conditions.
  • Compact Form Factor: The IC's small footprint allows for integration into space-constrained applications, making it ideal for use in mobile devices, wearable technology, and other compact electronics.
  • High Reliability: Maxim Integrated's commitment to quality means the MAX1901EAI-C01057 is built to last, offering a long operational lifespan even in harsh environments.

Applications

The versatility of the MAX1901EAI-C01057 makes it suitable for a wide range of applications, including:

  • Portable electronic devices
  • Wearable technology
  • Medical monitoring equipment
  • Industrial control systems
  • Telecommunication infrastructure

Technical Specifications

The technical specifications of the MAX1901EAI-C01057 include:

  • Package Type: SSOP-28
  • Operating Temperature Range: Specified by the manufacturer
  • Output Type: Configurable
  • Control Features: Various control options for tailored applications

For detailed technical specifications, it is recommended to consult the official datasheet provided by Maxim Integrated. This will ensure proper understanding and application of the MAX1901EAI-C01057 in your specific project.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess