The Maxim Integrated MAX1902EAI-T is a highly efficient, multi-chemistry battery charger designed for use with a variety of portable devices. This versatile integrated circuit (IC) is engineered to deliver precision charging for single-cell lithium-ion (Li-ion), lithium-polymer (Li-Poly), and nickel-metal hydride (NiMH) batteries, making it an ideal solution for a wide range of applications, including smartphones, tablets, portable media players, and other handheld electronics.
Key Features
- Adaptive Charging: The MAX1902EAI-T adapts to the connected battery's chemistry, size, and condition to provide optimal charging, enhancing battery life and performance.
- High Efficiency: With its high-efficiency design, this charger minimizes heat generation and power loss, ensuring reliable performance while conserving energy.
- Programmable Current: The charging current is programmable through external resistors, allowing for customization to suit specific battery requirements and design needs.
- Charge Safety: Built-in safety features include overvoltage protection, thermal shutdown, and charge timeout, which help prevent damage to both the charger and the battery during the charging process.
- Compact Size: The MAX1902EAI-T comes in a small 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
Technical Specifications
- Input Voltage Range: 4.5V to 24V
- Output Voltage Accuracy: ±0.75%
- Charge Current: Programmable up to 4A
- Operating Temperature Range: -40°C to +85°C
- Package Type: 28-SSOP
With its robust design and comprehensive feature set, the Maxim Integrated MAX1902EAI-T stands out as a highly reliable and flexible charging solution for manufacturers and designers seeking to enhance the user experience of their portable devices through improved battery management and longevity.
For more detailed information about the MAX1902EAI-T, including pin configurations, application circuits, and performance graphs, please refer to the official Maxim Integrated datasheets and application notes.