EN
  • EN
  • DE

MAX190AEWG-T

Part No MAX190AEWG-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Maxim Integrated
Win Source Part Number 311249-MAX190AEWG-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX190AEWG-T CAD Model

Description

Maxim Integrated Product Overview: MAX190AEWG-T

The MAX190AEWG-T is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency in a wide range of applications. This component is well-suited for systems requiring accurate data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • Resolution: The device offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Sampling Rate: It features a fast sampling rate that allows the ADC to handle high-speed signals without compromising the accuracy of the conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX190AEWG-T is ideal for battery-operated devices or other applications where power availability is a concern.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing the complexity of the overall system.
  • Software Programmable: The device includes a serial interface that allows for software programmable gains and acquisition times, offering flexibility to the designer.
  • Integrated Reference: An on-chip reference voltage eliminates the need for external components, reducing the bill of materials and saving board space.

Package Information

The MAX190AEWG-T comes in a compact 24-pin WSOIC package, making it suitable for space-constrained applications. The small footprint allows for a more efficient use of PCB real estate, while still providing excellent thermal performance.

Applications

With its robust feature set, the MAX190AEWG-T is highly versatile and can be integrated into a diverse array of electronic systems. It is particularly advantageous in:

  • Data Acquisition Systems
  • Process Control and Automation
  • Medical Devices and Diagnostic Equipment
  • Instrumentation and Measurement Devices
  • Portable Battery-Powered Devices

Maxim Integrated's commitment to quality and performance is evident in the MAX190AEWG-T ADC, making it an excellent choice for designers looking for reliability and precision in their digital conversion requirements.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess