EN
  • EN
  • DE

MAX1947ETA18+

Part No MAX1947ETA18+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 1.8V 273MA SYNC 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 273mA
Frequency - Switching Up to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1066780-MAX1947ETA18+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1947ETA18+ CAD Model

Description

Maxim Integrated MAX1947ETA18+ Step-Down Converter

The MAX1947ETA18+ from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver a fixed output voltage of 1.8V from an input voltage range of 2.6V to 3.6V. This compact and efficient power management IC is ideal for portable devices where space is at a premium and power efficiency is crucial.

Enclosed in a tiny 8-pin TDFN package with an exposed pad for enhanced thermal performance, the MAX1947ETA18+ offers a maximum output current of up to 2A, making it suitable for powering core voltages of microprocessors, DSPs, and other sensitive electronics that require a stable and efficient power supply. The device operates at a fixed switching frequency of 1MHz, which allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall footprint of the power supply design on the PCB.

One of the key features of the MAX1947ETA18+ is its high efficiency, which can reach up to 95%, minimizing power loss and heat generation. This is achieved through the use of low-resistance internal switches and a synchronous rectification design. Additionally, the device includes a low quiescent current and a shutdown mode that reduces the supply current to less than 1µA, further conserving battery life in portable applications.

The converter also incorporates several protective features to ensure reliable operation under various conditions. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO). The UVLO feature ensures that the device operates only when the input voltage is within the acceptable range, preventing damage due to undervoltage conditions.

For design flexibility, the MAX1947ETA18+ also includes a soft-start feature that gradually ramps up the output voltage, reducing the inrush current and the stress on the input power source during startup. This makes it an excellent choice for applications sensitive to power-up conditions.

In summary, the Maxim Integrated MAX1947ETA18+ is a robust and efficient solution for applications requiring a compact, high-performance 1.8V power supply. Its combination of high efficiency, small form factor, and protective features makes it a versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4267 $58.2408
59+ $1.9912 $117.4808
90+ $1.9289 $173.6010
124+ $1.8665 $231.4460
161+ $1.8041 $290.4601
215+ $1.6182 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess