EN
  • EN
  • DE

MAX1967EUB+

Part No MAX1967EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 2.7 V ~ 28 V
Frequency - Switching 102kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 128613-MAX1967EUB+
Ultra Librarian 3D Model Ultra Librarian MAX1967EUB+ CAD Model

Description

MAX1967EUB+ Precision Temperature Controller

The MAX1967EUB+ is a state-of-the-art precision temperature controller designed and manufactured by Maxim Integrated. This advanced component is tailored for use in a wide range of temperature control applications, including laser diode cooling, optical components, CCD cooling, and other electronic assemblies requiring thermal management.

Key Features and Benefits

  • High Precision: The MAX1967EUB+ offers exceptional temperature control accuracy, ensuring that your devices operate within optimal temperature ranges.
  • Wide Temperature Range: This controller can manage temperatures across a broad spectrum, making it versatile for various applications.
  • Low Voltage Operation: It operates at low voltages, making it ideal for portable and battery-powered devices.
  • Adjustable Output: The output of the controller is adjustable, providing flexibility to match specific cooling or heating requirements.
  • Compact Form Factor: The device comes in a compact, 10-pin µMAX package, saving valuable board space in dense circuit designs.
  • Integrated Features: It includes an internal oscillator, a voltage reference, and a feedback amplifier, which simplifies the design and reduces external component count.

Applications

The MAX1967EUB+ is suitable for a variety of high-precision temperature control scenarios, including but not limited to:

  • Laser Diode Temperature Control
  • Optical Component Stabilization
  • Charge-Coupled Device (CCD) Cooling
  • Thermal Management for Electronic Assemblies

Technical Specifications

Parameter Value
Package Type µMAX-10
Operating Voltage 3V to 5.5V
Control Method PID (Proportional-Integral-Derivative)
Operating Temperature -40°C to +85°C

The MAX1967EUB+ from Maxim Integrated is a robust and precise solution for temperature control needs, offering a combination of performance, versatility, and reliability for sophisticated thermal management applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess