EN
  • EN
  • DE

CS8900A-CQ

Part No CS8900A-CQ
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description Crystal LAN ™ ISA Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163500-CS8900A-CQ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS8900A-CQ CAD Model

Description

The CS8900A-CQ, manufactured by Cirrus Logic Inc., is a highly integrated Ethernet controller designed for embedded systems. It provides a complete solution for connecting a device to an Ethernet network, handling all the necessary functions for transmitting and receiving data packets. This controller is known for its ease of use and low power consumption, making it suitable for a wide range of applications.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking appliances
  • Point-of-sale (POS) terminals
  • Remote monitoring systems

Features

  • Complete Ethernet controller
  • Supports 10BASE-T
  • Integrated MAC and PHY layers
  • Low power consumption
  • SPI and ISA interface options
  • Supports TCP/IP protocol
  • Internal SRAM for packet buffering

Benefits

  • Easy integration into embedded systems
  • Reduced system cost and complexity
  • Low power operation for battery-powered devices
  • Flexible interface options for different microcontrollers
  • Complete Ethernet connectivity solution
  • Reliable and robust performance

Additional Details

The CS8900A-CQ integrates both the Media Access Control (MAC) and Physical Layer (PHY) functions required for Ethernet connectivity. This reduces the need for external components and simplifies the design process. The device supports the 10BASE-T Ethernet standard, which is commonly used in embedded systems. It also features low power consumption, making it suitable for battery-powered devices. The CS8900A-CQ offers both SPI and ISA interface options, providing flexibility in connecting to different microcontrollers. It supports the TCP/IP protocol, enabling seamless communication over the Ethernet network. The internal SRAM provides packet buffering, ensuring reliable data transmission and reception. The 'CQ' suffix likely indicates a specific package type or temperature range for the device.

The CS8900A-CQ provides a cost-effective and easy-to-use solution for adding Ethernet connectivity to embedded systems. Its integrated features and low power consumption make it a popular choice for a variety of applications. While it is an older part, its simplicity and robust performance still make it relevant for certain designs. For new designs, more modern Ethernet controllers with higher speeds and additional features may be considered, but the CS8900A-CQ serves as a good foundation for understanding Ethernet connectivity in embedded systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6428 $75.2856
3+ $35.2143 $105.6429
5+ $34.0000 $170.0000
7+ $31.5714 $220.9998
9+ $30.3571 $273.2139
11+ $29.1429 $320.5719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess