EN
  • EN
  • DE

MAX1968EUI-T

Part No MAX1968EUI-T
Manufacturer Maxim Integrated
Description Power Driver 28-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231117-MAX1968EUI-T
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1968EUI-T CAD Model

Description

The MAX1968EUI-T from Maxim Integrated is a sophisticated, precision temperature controller specifically designed for Peltier thermoelectric cooler (TEC) modules. This high-performance, integrated device is engineered to provide exceptional temperature control for a wide range of applications, including laser diode cooling, optical components, CCD applications, and portable refrigeration systems.

Key Features

  • Highly Integrated Solution: The MAX1968EUI-T integrates a pulse-width modulated (PWM) controller, power MOSFETs, and a thermistor bridge interface, providing a compact and efficient temperature control solution.
  • Wide Operating Range: This controller operates over a broad supply voltage range of 3V to 5.5V, making it suitable for various power environments and applications.
  • High Accuracy: It offers high accuracy temperature control, which is critical for maintaining the performance and reliability of temperature-sensitive components.
  • Programmable Temperature Set Point: Users can program the desired temperature set point via an external resistive divider, allowing for precise control tailored to specific requirements.
  • Bidirectional Control: The device can both heat and cool, providing bidirectional control of the TEC to maintain the target temperature within tight tolerances.

Applications

  • Fiber Optic Lasers
  • Optical Switches
  • Scientific Instrumentation
  • CCD Cooling
  • Portable Refrigeration

Product Specifications

Parameter Value Part Number MAX1968EUI-T Package Type 28-TSSOP Supply Voltage 3V to 5.5V Operating Temperature -40°C to +85°C

With its compact design and advanced features, the MAX1968EUI-T is an ideal choice for designers looking for a reliable and precise temperature control solution for their thermal management needs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess