Product Overview: MAX196ACAI from Maxim Integrated
The MAX196ACAI is a high-performance, 16-bit data acquisition system-on-a-chip from Maxim Integrated, designed to cater to a wide range of applications that require precise and accurate data conversion. This versatile component integrates a complete 16-bit ADC (Analog-to-Digital Converter) with onboard track/hold, reference, clock, and an 8-channel multiplexer, making it an ideal solution for advanced industrial, medical, and automation systems.
Key Features
- High Precision: The 16-bit resolution ensures accurate and detailed data conversion, which is critical for applications where precision is paramount.
- Integrated Functionality: With its built-in track/hold, reference, and clock, the MAX196ACAI simplifies design and reduces external component count, saving space and cost.
- Multiple Channels: An 8-channel multiplexer allows for multiple signal inputs, making the device highly versatile in multi-sensor environments.
- Flexible Interface: The device supports both serial and parallel interfaces, providing designers with the flexibility to choose the best option for their system architecture.
- Low Power Consumption: Designed for efficient operation, the MAX196ACAI is suitable for battery-powered and portable applications where power conservation is crucial.
Applications
The MAX196ACAI is well-suited for a variety of applications that require high-accuracy data acquisition, such as:
- Industrial Control Systems
- Medical Instrumentation
- Data Acquisition Systems
- Automated Test Equipment
- Robotics
Technical Specifications
Parameter
Value
Resolution
16-bit
Number of Channels
8
Interface Type
Serial, Parallel
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
Overall, the MAX196ACAI from Maxim Integrated stands out as a robust and reliable choice for designers looking for a comprehensive data acquisition solution that combines accuracy, efficiency, and versatility.