EN
  • EN
  • DE

MAX19707ETM+

Part No MAX19707ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANLG FRONT END 45MSPS 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of Channels 4
Power (Watts) 84.6mW
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 702364-MAX19707ETM+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19707
Introduction Date April 19, 2005
ECCN 5A991.b.1
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX19707ETM+ CAD Model

Description

The MAX19707ETM+ is a highly integrated, low-power, mixed-signal device from Maxim Integrated, designed to cater to a broad range of applications that require analog-to-digital conversion. This versatile component is well-suited for use in battery-powered devices, data acquisition systems, medical instruments, and industrial control systems, among others.

Key Features

  • High-Performance ADC: The MAX19707ETM+ features a high-speed, 10-bit analog-to-digital converter (ADC) that delivers fast conversion rates, making it ideal for applications that require rapid data processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power draw, which is essential for extending battery life in portable applications.
  • Small Footprint: Available in a compact 48-pin TQFN package, the MAX19707ETM+ saves valuable board space, which is a critical consideration in space-constrained designs.
  • Wide Operating Temperature Range: The device is specified for operation over the -40°C to +85°C extended temperature range, ensuring reliable performance in harsh environments.

Technical Specifications

Parameter Value Resolution 10 bits Sample Rate Up to 94Msps Supply Voltage 2.7V to 3.6V Package Type 48-TQFN-EP

Applications

The MAX19707ETM+ is versatile enough to fit a wide array of applications due to its high-speed performance and low power consumption. It is particularly useful in:

  • Portable Instrumentation
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Communications Infrastructure

Maxim Integrated's commitment to quality ensures that the MAX19707ETM+ meets the stringent requirements of the most demanding applications, offering both precision and reliability in a small, power-efficient package.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6664 $81.3328
4+ $33.3668 $133.4672
6+ $32.3250 $193.9500
8+ $31.2820 $250.2560
10+ $30.2391 $302.3910
13+ $27.1113 $352.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess