EN
  • EN
  • DE

BMP581

Part No BMP581
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE ABSOLUTE / Pressure Sensor 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Absolute 10-WFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer Bosch Sensortec
Packaging Reel - TR
Pressure Type Absolute
Operating Pressure 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
Output Type I2C, SPI
Voltage - Supply 1.65V ~ 3.6V
Port Style No Port
Case / Package 10-WFLGA
Supplier Device Package 10-LGA (2x2)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number 828-BMP581TR,828-BMP581DKR,828-BMP581CT,0273.017.025-1NV
Standard Package 10,000
Win Source Part Number 1336536-BMP581
Ultra Librarian 3D Model Ultra Librarian BMP581 CAD Model

Description

The Bosch Sensortec BMP581 pressure sensor is a high-precision absolute pressure sensor that is designed for use in a wide range of applications.

  • Output: I2C and SPI
  • Pressure Range: 4.35PSI to 18.13PSI (30kPa to 125kPa)
  • Voltage Supply Range: 1.65V to 3.6V
  • Package: 10-LGA (2x2)
  • Port Style: no-port

You May Also Be Interested in

TE Connectivity
Peizoresistive Sensor, Gage, 0Ps
Need more? Email Us
TE Connectivity
Differential, -.361Psi Min, 0.36
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us
Omron
SENSR PRESSUR 1-5V 0-14.6PSI NPN
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-5KPA NPN
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 1.5M CB
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-1MPA NPN
Need more? Email Us
TE Connectivity
Piezoresistive Sensor, 0Psi Min,
Need more? Email Us
Omron
SENSOR PRESSUR DIFF 0-200KPA NPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6276 $50.9036
27+ $3.7970 $102.5190
41+ $3.6784 $150.8144
57+ $3.5597 $202.9029
73+ $3.4411 $251.2003
98+ $3.0851 $302.3398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess