EN
  • EN
  • DE

MAX1973EUB+T

Part No MAX1973EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 1A 10UMAX / Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.8V, 2.5V) 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.75V (1.8V, 2.5V)
Voltage - Output (Max) 5.5V
Current - Output 1A
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX1973
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356887-MAX1973EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX1973EUB+T CAD Model

Description

Product Overview: MAX1973EUB+T from Maxim Integrated

The MAX1973EUB+T is a high-performance, low-power, serially interfaced 12-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient ADC is designed to cater to a wide range of applications, including data acquisition systems, industrial control processes, and medical instrumentation, where precision and reliability are paramount.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring high precision in analog signal conversion.
  • Sampling Rate: It offers a fast sampling rate that allows for real-time data processing and analysis.
  • Power Efficiency: With its low-power consumption, the MAX1973EUB+T is ideal for battery-powered devices and energy-sensitive applications.
  • Interface: The ADC features a serial interface, which simplifies the connection to microcontrollers and digital systems while minimizing the number of required I/O lines.
  • Package: It comes in a small, 10-pin µMAX package, making it suitable for space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the MAX1973EUB+T ADC makes it an excellent choice for a multitude of applications, including:

  • Portable Instrumentation
  • Industrial Monitoring and Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Automated Test Equipment (ATE)

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX1973EUB+T is built to meet stringent quality standards, ensuring long-term reliability and consistent performance in your applications. Whether you're designing a sophisticated medical device or a robust industrial control system, this ADC is engineered to exceed your expectations.

Ordering Information

The part number MAX1973EUB+T refers to the tape and reel packaging variant of the MAX1973EUB series, facilitating automated assembly processes for mass production. For detailed ordering and product information, please refer to Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4075 $52.0375
12+ $8.5395 $102.4740
19+ $8.2726 $157.1794
25+ $8.0058 $200.1450
33+ $7.7389 $255.3837
44+ $6.9383 $305.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,568 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess