EN
  • EN
  • DE

MAX1979ETM+T

Part No MAX1979ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CNTRLR INT TEMP 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Thermoelectric Cooler
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Family Part Number MAX1979
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 715157-MAX1979ETM+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1979ETM+T CAD Model

Description

Maxim Integrated MAX1979ETM+T Precision Temperature Sensor

The MAX1979ETM+T is a state-of-the-art precision temperature sensor developed by Maxim Integrated, a leader in innovative analog and mixed-signal products. Designed with meticulous attention to accuracy and reliability, the MAX1979ETM+T stands out as an ideal solution for temperature monitoring and control applications across a variety of industries.

This advanced sensor operates over a wide temperature range, providing precise temperature readings with minimal error. It is particularly well-suited for high-performance computing systems, telecommunications equipment, and industrial automation where precise temperature data is crucial for system stability and performance.

Key Features:

  • High Accuracy: The MAX1979ETM+T delivers exceptional temperature measurement accuracy, ensuring reliable monitoring for critical applications.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor helps to maintain low power consumption in portable and battery-powered devices.
  • Wide Temperature Range: Capable of operating across a broad temperature spectrum, it is versatile enough for use in environments with extreme thermal conditions.
  • Small Footprint: Housed in a compact package, the MAX1979ETM+T saves valuable board space, making it suitable for space-constrained applications.
  • Simple Integration: The sensor is designed for easy integration into existing systems, requiring minimal external components and simplifying the design process.

The MAX1979ETM+T is available in a surface-mount package, making it convenient for automated assembly processes. Its robust design ensures performance stability over time and under varying environmental conditions. Whether used in server rooms, medical devices, or industrial control systems, the MAX1979ETM+T provides the accuracy and reliability that professionals depend on to keep their operations running smoothly.

With Maxim Integrated's commitment to quality and innovation, the MAX1979ETM+T represents a smart choice for designers looking to incorporate precise temperature sensing capabilities into their next project. It is a testament to the company's dedication to providing advanced solutions that meet the evolving needs of technology and industry.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4103 $61.6412
8+ $12.6444 $101.1552
13+ $12.2493 $159.2409
17+ $11.8541 $201.5197
22+ $11.4590 $252.0980
30+ $10.2736 $308.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess